DC/DC Controller, PFM, Half-Bridge Resonant, 400V, SOP, SM Product overview: FAN7621SJX from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 400V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FAN7621SJX can be used for catalog matching and distributor lookup.
SWITCHING CONTROLLER, VOLTAGE-MO
IC OFFLINE SW HALF-BRDG 16SOP
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-FAN7621SJX | FAN7621SJX |
| Product Name | 400V Power Management IC | AC DC Converters, Offline Switches |
| Package Type | Other; SOP | SOIC; Other; 16-SOIC (0.209", 5.30mm Width) |
| Output Voltage | 1 volts | |
| IOUT | 0.6000 amps |