onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7621N FAN7621N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173462-FAN7621N Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173462-FAN7621N Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7621N - 1173462-FAN7621N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7621N
1173462-FAN7621N
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7621N 1173462-FAN7621N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173462-FAN7621N Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173462-FAN7621N
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - AC DC Converters, Offline Switchers - FAN7621N - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN7621N
PMIC - AC DC Converters, Offline Switchers FAN7621N
IC OFFLINE SW HALF-BRDG 16DIP

IC OFFLINE SW HALF-BRDG 16DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FAN7621N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7621N
AC DC Converters, Offline Switches FAN7621N
Converter Offline Half-Bridge Topology Up to 300kHz 16-PDIP

Converter Offline Half-Bridge Topology Up to 300kHz 16-PDIP

Buy Now Datasheet
AC DC Converters, Offline Switches - FAN7621N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7621N
AC DC Converters, Offline Switches FAN7621N
Converter Offline Half-Bridge Topology Up to 300kHz 16-PDIP

Converter Offline Half-Bridge Topology Up to 300kHz 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1173462-FAN7621N FAN7621N FAN7621N
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7621N PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5510N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11682SPBF - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
Non-isolated AC/DC Converter - BP5041A - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 12 volts
Input Voltage 226 to 390 volts
View Details
2 suppliers