onsemi Pfm Controller, 300Khz Max, 16Sop; Input Voltage Onsemi FAN7621BSJX

Description
PFM CONTROLLER, 300KHZ MAX, 16SOP; Input Voltage:17V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:100kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PFM CONTROLLER, 300KHZ MAX, 16SOP; Input Voltage:17V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:100kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pfm Controller, 300Khz Max, 16Sop; Input Voltage Onsemi - 88T3212 - Newark, An Avnet Company
Chicago, IL, United States
Pfm Controller, 300Khz Max, 16Sop; Input Voltage Onsemi
88T3212
Pfm Controller, 300Khz Max, 16Sop; Input Voltage Onsemi 88T3212
PFM CONTROLLER, 300KHZ MAX, 16SOP; Input Voltage:17V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:100kHz; Product Range:- RoHS Compliant: Yes

PFM CONTROLLER, 300KHZ MAX, 16SOP; Input Voltage:17V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:100kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 88T3212
Product Name Pfm Controller, 300Khz Max, 16Sop; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIMag® Controller Module - C-891.11C885 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Configuration PCB Mount
View Details
ENCL 108A Controller SMC-3 - 150C-D10JCD-4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details