onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7621BSJ FAN7621BSJ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173460-FAN7621BSJ Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FAN7621BSJX; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173460-FAN7621BSJ Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FAN7621BSJX; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7621BSJ - 1173460-FAN7621BSJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7621BSJ
1173460-FAN7621BSJ
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7621BSJ 1173460-FAN7621BSJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173460-FAN7621BSJ Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FAN7621BSJX; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173460-FAN7621BSJ
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): FAN7621BSJX;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
AC DC Converters, Offline Switches - FAN7621BSJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7621BSJ
AC DC Converters, Offline Switches FAN7621BSJ
Converter Offline Half-Bridge Topology Up to 300kHz 16-SOP

Converter Offline Half-Bridge Topology Up to 300kHz 16-SOP

Buy Now Datasheet
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN7621BSJ
PMIC - AC DC Converters, Offline Switchers FAN7621BSJ
IC OFFLINE SW HALF-BRDG 16SOP

IC OFFLINE SW HALF-BRDG 16SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1173460-FAN7621BSJ FAN7621BSJ FAN7621BSJ
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7621BSJ AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR3995BZ-1 - ICE5AR3995BZ-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A65N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - SCM1738ASA - Quarktwin Technology Ltd.
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Input Voltage 10 to 26 volts
Output Power 8 watts
View Details