onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602MX FAN7602MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110207-FAN7602MX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 48W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110207-FAN7602MX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 48W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602MX - 110207-FAN7602MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602MX
110207-FAN7602MX
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602MX 110207-FAN7602MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110207-FAN7602MX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 48W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 110207-FAN7602MX
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 48W
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Over Load, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOP
Supply Voltage - Operating: 8 V to 20 V
Control Operating Temperature: -25°C to 125°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FAN7602MX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN7602MX
PMIC - AC DC Converters, Offline Switchers FAN7602MX
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FAN7602MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7602MX
AC DC Converters, Offline Switches FAN7602MX
Converter Offline Topology

Converter Offline Topology

Buy Now Datasheet
AC DC Converters, Offline Switches - FAN7602MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7602MX
AC DC Converters, Offline Switches FAN7602MX
Converter Offline Flyback Topology 65kHz 8-SOIC

Converter Offline Flyback Topology 65kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 110207-FAN7602MX FAN7602MX FAN7602MX FAN7602MX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602MX PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type Other; 8-SOP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A37N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B2065HKLA1 - 279359-ICE3B2065 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 57 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
4 suppliers
Non-isolated AC/DC Converter - BP5037B12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 12 volts
Input Voltage 113 to 170 volts
View Details