onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602CN FAN7602CN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040235-FAN7602CN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 48W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 25 V Control Operating Temperature: -25°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040235-FAN7602CN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 48W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 25 V Control Operating Temperature: -25°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602CN - 040235-FAN7602CN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602CN
040235-FAN7602CN
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602CN 040235-FAN7602CN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040235-FAN7602CN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 48W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 25 V Control Operating Temperature: -25°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040235-FAN7602CN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 48W
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-DIP
Supply Voltage - Operating: 8 V to 25 V
Control Operating Temperature: -25°C to 125°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FAN7602CN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN7602CN
PMIC - AC DC Converters, Offline Switchers FAN7602CN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FAN7602CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7602CN
AC DC Converters, Offline Switches FAN7602CN
Converter Offline Flyback Topology 65kHz 8-DIP

Converter Offline Flyback Topology 65kHz 8-DIP

Buy Now Datasheet
AC DC Converters, Offline Switches - FAN7602CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7602CN
AC DC Converters, Offline Switches FAN7602CN
Converter Offline Flyback Topology 65kHz 8-DIP

Converter Offline Flyback Topology 65kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 040235-FAN7602CN FAN7602CN FAN7602CN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602CN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details