onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602CMX FAN7602CMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015872-FAN7602CMX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 48W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOP Supply Voltage - Operating: 8 V to 25 V Control Operating Temperature: -25°C to 125°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015872-FAN7602CMX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 48W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOP Supply Voltage - Operating: 8 V to 25 V Control Operating Temperature: -25°C to 125°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602CMX - 015872-FAN7602CMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602CMX
015872-FAN7602CMX
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602CMX 015872-FAN7602CMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015872-FAN7602CMX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 48W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOP Supply Voltage - Operating: 8 V to 25 V Control Operating Temperature: -25°C to 125°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015872-FAN7602CMX
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 48W
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOP
Supply Voltage - Operating: 8 V to 25 V
Control Operating Temperature: -25°C to 125°C (TA)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
AC DC Converters, Offline Switches - FAN7602CMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7602CMX
AC DC Converters, Offline Switches FAN7602CMX
Converter Offline Flyback Topology 65kHz 8-SOIC

Converter Offline Flyback Topology 65kHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FAN7602CMX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN7602CMX
PMIC - AC DC Converters, Offline Switchers FAN7602CMX
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 015872-FAN7602CMX FAN7602CMX FAN7602CMX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602CMX AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SOP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A61N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details