The FAN7602BN is a green current-mode PWM controller designed for off-line adapter, LCD monitor, and auxiliary power supply applications, operating at a fixed 65 kHz frequency with an 8-pin DIP package. It features internal high-voltage start-up, burst-mode operation for low standby power consumption, over-voltage, over-load, and line under-voltage protection, and internal soft-start to prevent output voltage overshoot. Input power is limited to under 1 W at 265 V AC with a 0.5 W load, and under 0.3 W on no-load conditions. The device operates from -25°C to +125°C.
Green-Mode PWM Controller for Flyback Converter, 65KHz, 3000-TUBE Product overview: FAN7602BN from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65KHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 65KHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FAN7602BN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-FAN7602BN |
| Product Name | 65KHz Power Management IC |
| Package Type | Other; DIP |