onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602BMX FAN7602BMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 122690-FAN7602BMX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 48W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Voltage Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-SOP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 122690-FAN7602BMX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 48W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Voltage Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-SOP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602BMX - 122690-FAN7602BMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602BMX
122690-FAN7602BMX
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602BMX 122690-FAN7602BMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 122690-FAN7602BMX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 48W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Voltage Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-SOP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 122690-FAN7602BMX
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 48W
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Over Load, Over Voltage
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 8-SOP
Supply Voltage - Operating: 8 V to 20 V
Control Operating Temperature: -25°C to 125°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FAN7602BMX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN7602BMX
PMIC - AC DC Converters, Offline Switchers FAN7602BMX
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FAN7602BMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7602BMX
AC DC Converters, Offline Switches FAN7602BMX
Converter Offline Flyback Topology 65kHz 8-SOIC

Converter Offline Flyback Topology 65kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 122690-FAN7602BMX FAN7602BMX FAN7602BMX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602BMX PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SOP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE3A2065FKLA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 8.5 to 21 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details