onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602BM FAN7602BM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173456-FAN7602BM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173456-FAN7602BM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602BM - 1173456-FAN7602BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602BM
1173456-FAN7602BM
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602BM 1173456-FAN7602BM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173456-FAN7602BM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173456-FAN7602BM
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - AC DC Converters, Offline Switchers - FAN7602BM - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN7602BM
PMIC - AC DC Converters, Offline Switchers FAN7602BM
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FAN7602BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7602BM
AC DC Converters, Offline Switches FAN7602BM
Converter Offline Flyback Topology 65kHz 8-SOIC

Converter Offline Flyback Topology 65kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1173456-FAN7602BM FAN7602BM FAN7602BM
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7602BM PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5696N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE5AR0680AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 25.5 volts
Output Power 40 watts
View Details
2 suppliers
Quasi-Resonant Control DC/DC converter and Power Factor Correction converter IC for AC/DC Converter - BM1050AF - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP24
Input Voltage 8.5 to 24 volts
View Details