onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601N FAN7601N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204048-FAN7601N Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 95% Frequency - Switching: Up to 300kHz Fault Protection: Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204048-FAN7601N Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 95% Frequency - Switching: Up to 300kHz Fault Protection: Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601N - 204048-FAN7601N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601N
204048-FAN7601N
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601N 204048-FAN7601N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204048-FAN7601N Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 95% Frequency - Switching: Up to 300kHz Fault Protection: Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204048-FAN7601N
Packaging: Tube/Rail
Mounting: Through Hole
Internal Switch(s): Yes
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 95%
Frequency - Switching: Up to 300kHz
Fault Protection: Over Temperature, Over Voltage
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 8 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
AC DC Converters, Offline Switches - FAN7601N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7601N
AC DC Converters, Offline Switches FAN7601N
Converter Offline Flyback Topology Up to 300kHz 8-MDIP

Converter Offline Flyback Topology Up to 300kHz 8-MDIP

Buy Now Datasheet
AC DC Converters, Offline Switches - FAN7601N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7601N
AC DC Converters, Offline Switches FAN7601N
Converter Offline Flyback Topology Up to 300kHz 8-DIP

Converter Offline Flyback Topology Up to 300kHz 8-DIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FAN7601N - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN7601N
PMIC - AC DC Converters, Offline Switchers FAN7601N
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 204048-FAN7601N FAN7601N FAN7601N
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601N AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC-DC PWM-PFC Controller, Half-bridge and LLC controller - ICE1HS01G-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8-13
View Details