Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 115202-FAN7601MX
Packaging: Reel - TR
Mounting: Surface Mount
Internal Switch(s): Yes
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 95%
Frequency - Switching: Up to 300kHz
Fault Protection: Over Temperature, Over Voltage
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 8 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC OFFLINE SWITCH FLYBACK 8SOIC
Converter Offline Flyback Topology Up to 300kHz 8-SOIC
Converter Offline Flyback Topology Up to 300kHz 8-SOIC
IC OFFLINE SWITCH FLYBACK 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 115202-FAN7601MX | FAN7601MX | FAN7601MX | FAN7601MX |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601MX | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; 8-SOP | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |