onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601GX FAN7601GX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110180-FAN7601GX Packaging: Reel - TR Mounting: Surface Mount Internal Switch(s): Yes Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 95% Frequency - Switching: Up to 300kHz Fault Protection: Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C (TA) Case / Package: 10-SSOP Supply Voltage - Operating: 8 V to 20 V Alternative Parts (Cross-Reference): MAX15001AEUB+T; UC3845DTR; UC3845DTRG4; FAN7601GX; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110180-FAN7601GX Packaging: Reel - TR Mounting: Surface Mount Internal Switch(s): Yes Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 95% Frequency - Switching: Up to 300kHz Fault Protection: Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C (TA) Case / Package: 10-SSOP Supply Voltage - Operating: 8 V to 20 V Alternative Parts (Cross-Reference): MAX15001AEUB+T; UC3845DTR; UC3845DTRG4; FAN7601GX; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601GX - 110180-FAN7601GX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601GX
110180-FAN7601GX
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601GX 110180-FAN7601GX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110180-FAN7601GX Packaging: Reel - TR Mounting: Surface Mount Internal Switch(s): Yes Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 95% Frequency - Switching: Up to 300kHz Fault Protection: Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C (TA) Case / Package: 10-SSOP Supply Voltage - Operating: 8 V to 20 V Alternative Parts (Cross-Reference): MAX15001AEUB+T; UC3845DTR; UC3845DTRG4; FAN7601GX; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 110180-FAN7601GX
Packaging: Reel - TR
Mounting: Surface Mount
Internal Switch(s): Yes
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 95%
Frequency - Switching: Up to 300kHz
Fault Protection: Over Temperature, Over Voltage
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C (TA)
Case / Package: 10-SSOP
Supply Voltage - Operating: 8 V to 20 V
Alternative Parts (Cross-Reference): MAX15001AEUB+T; UC3845DTR; UC3845DTRG4; FAN7601GX;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - FAN7601GX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
FAN7601GX
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FAN7601GX
IC OFFLINE SWITCH FLYBACK 10SSOP

IC OFFLINE SWITCH FLYBACK 10SSOP

Supplier's Site
AC DC Converters, Offline Switches - FAN7601GX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7601GX
AC DC Converters, Offline Switches FAN7601GX
Converter Offline Flyback Topology Up to 300kHz 10-SSOP

Converter Offline Flyback Topology Up to 300kHz 10-SSOP

Buy Now Datasheet
AC DC Converters, Offline Switches - FAN7601GX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7601GX
AC DC Converters, Offline Switches FAN7601GX
Converter Offline Flyback Topology Up to 300kHz 10-SSOP

Converter Offline Flyback Topology Up to 300kHz 10-SSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FAN7601GX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN7601GX
PMIC - AC DC Converters, Offline Switchers FAN7601GX
IC OFFLINE SWITCH FLYBACK 10SSOP

IC OFFLINE SWITCH FLYBACK 10SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 110180-FAN7601GX FAN7601GX FAN7601GX FAN7601GX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601GX Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SSOP; Other; 10-SSOP Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5504N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1765JZHKLA1 - 136094-ICE3BR1765JZHKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Output Power 44.5 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
AC DC Converters - LS10-13B05R3 - 923951-LS10-13B05R3 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers