onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601G FAN7601G

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173453-FAN7601G Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173453-FAN7601G Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601G - 1173453-FAN7601G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601G
1173453-FAN7601G
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601G 1173453-FAN7601G
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173453-FAN7601G Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173453-FAN7601G
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
AC DC Converters, Offline Switches - FAN7601G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7601G
AC DC Converters, Offline Switches FAN7601G
Converter Offline Flyback Topology Up to 300kHz 10-SSOP

Converter Offline Flyback Topology Up to 300kHz 10-SSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FAN7601G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN7601G
PMIC - AC DC Converters, Offline Switchers FAN7601G
IC OFFLINE SWITCH FLYBACK 10SSOP

IC OFFLINE SWITCH FLYBACK 10SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1173453-FAN7601G FAN7601G FAN7601G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3A2565FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 68 watts
View Details
ACDC Power Supply Control ICs - Model: FA5607N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details