onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601BMX FAN7601BMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132149-FAN7601BMX Packaging: Reel - TR Mounting: Surface Mount Internal Switch(s): Yes Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 95% Frequency - Switching: Up to 300kHz Fault Protection: Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOP Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132149-FAN7601BMX Packaging: Reel - TR Mounting: Surface Mount Internal Switch(s): Yes Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 95% Frequency - Switching: Up to 300kHz Fault Protection: Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOP Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601BMX - 132149-FAN7601BMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601BMX
132149-FAN7601BMX
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601BMX 132149-FAN7601BMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132149-FAN7601BMX Packaging: Reel - TR Mounting: Surface Mount Internal Switch(s): Yes Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 95% Frequency - Switching: Up to 300kHz Fault Protection: Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOP Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132149-FAN7601BMX
Packaging: Reel - TR
Mounting: Surface Mount
Internal Switch(s): Yes
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 95%
Frequency - Switching: Up to 300kHz
Fault Protection: Over Temperature, Over Voltage
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOP
Supply Voltage - Operating: 8 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
AC DC Converters, Offline Switches - FAN7601BMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7601BMX
AC DC Converters, Offline Switches FAN7601BMX
Converter Offline Flyback Topology Up to 300kHz 8-SOIC

Converter Offline Flyback Topology Up to 300kHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FAN7601BMX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN7601BMX
PMIC - AC DC Converters, Offline Switchers FAN7601BMX
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 132149-FAN7601BMX FAN7601BMX FAN7601BMX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7601BMX AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SOP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE2QR2280G1XUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 27 volts
Output Power 53 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers