Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066868-FAN7585SN
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Push-Pull
Frequency - Switching: 9.4kHz
Control Features: Dead Time Control, Frequency Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 24-SDIP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 15 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-SDIP
Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-SDIP
SWITCHING CONTROLLER
IC REG CTRLR PUSH-PULL 24SDIP
IC REG CTRLR PUSH-PULL 24SDIP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 066868-FAN7585SN | FAN7585SN | FAN7585SN | FAN7585SN | 598-FAN7585SN |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - FAN7585SN | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR PUSH-PULL 24SDIP |
| Configuration / Function | Push-Pull | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Transistor Driver | ||
| Package Type | DIP; Other; 24-SDIP | DIP; Other; 24-SDIP (0.300\", 7.62mm) | DIP; Other; 24-SDIP (0.300, 7.62mm) | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control, Power Good | Dead Time Control, Frequency Control, Power Good |