Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066867-FAN7585
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Push-Pull
Frequency - Switching: 9.4kHz
Control Features: Dead Time Control, Frequency Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 24-SDIP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 15 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 066867-FAN7585 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - FAN7585 |
| Configuration / Function | Push-Pull |
| Output Voltage Type | Transistor Driver |
| Package Type | DIP; Other; 24-SDIP |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |