Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058557-FAN7563DTF
Mounting: SMD (SMT)
Operating Supply Voltage: 16 V
Output Current: 5 mA
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Battery Management ICs Charger Controller Li-Ion Product overview: FAN7563DTF from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN7563DTF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1058557-FAN7563DTF | 776-FAN7563DTF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - FAN7563DTF | Voltage Regulator IC |
| Package Type | Other; SOP | Other; SOP |