onsemi 500kHz 1A 25V SOIC DC-DC Converter IC FAN7554DTF

Description
PWM Controller, 500kHz, 1A, 12-25V, SOIC Product overview: FAN7554DTF from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 1A, 25V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500kHz, 1A, 25V, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-FAN7554DTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PWM Controller, 500kHz, 1A, 12-25V, SOIC Product overview: FAN7554DTF from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 1A, 25V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500kHz, 1A, 25V, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-FAN7554DTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500kHz 1A 25V SOIC DC-DC Converter IC
715-FAN7554DTF
500kHz 1A 25V SOIC DC-DC Converter IC 715-FAN7554DTF
PWM Controller, 500kHz, 1A, 12-25V, SOIC Product overview: FAN7554DTF from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 1A, 25V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500kHz, 1A, 25V, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-FAN7554DTF can be used for catalog matching and distributor lookup.

PWM Controller, 500kHz, 1A, 12-25V, SOIC Product overview: FAN7554DTF from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 1A, 25V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500kHz, 1A, 25V, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-FAN7554DTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-FAN7554DTF
Product Name 500kHz 1A 25V SOIC DC-DC Converter IC
Package Type Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

1A 5V 38V DC-DC Converter IC - 132-PT5101N - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SIP
Output Voltage 5 volts
Input Voltage 38 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details