onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - FAN7554DTF FAN7554DTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111807-FAN7554DTF Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback, Forward Converter Frequency - Switching: 500kHz Control Features: Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 9 V to 30 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111807-FAN7554DTF Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback, Forward Converter Frequency - Switching: 500kHz Control Features: Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 9 V to 30 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - FAN7554DTF - 111807-FAN7554DTF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - FAN7554DTF
111807-FAN7554DTF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - FAN7554DTF 111807-FAN7554DTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111807-FAN7554DTF Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback, Forward Converter Frequency - Switching: 500kHz Control Features: Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 9 V to 30 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 111807-FAN7554DTF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback, Forward Converter
Frequency - Switching: 500kHz
Control Features: Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 9 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 2,500

Buy Now Datasheet
DC DC Switching Controllers - FAN7554DTFTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
FAN7554DTFTR-ND
DC DC Switching Controllers FAN7554DTFTR-ND
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - FAN7554DTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
FAN7554DTF
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers FAN7554DTF
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site
DC DC Switching Controllers - FAN7554DTF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
FAN7554DTF
DC DC Switching Controllers FAN7554DTF
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - FAN7554DTF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
FAN7554DTF
PMIC - Voltage Regulators - DC DC Switching Controllers FAN7554DTF
IC REG CTRLR MULT TOPOLOGY 8SOIC

IC REG CTRLR MULT TOPOLOGY 8SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - FAN7554DTF - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
FAN7554DTF
DC DC Switching Controllers FAN7554DTF
IC REG CTRLR MULT TOPOLOGY 8SOIC

IC REG CTRLR MULT TOPOLOGY 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 111807-FAN7554DTF FAN7554DTFTR-ND FAN7554DTF FAN7554DTF FAN7554DTF FAN7554DTF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - FAN7554DTF DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Flyback, Forward Converter Buck; Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 8-SOP SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Soft Start Synchronous Rectification Soft Start
Unlock Full Specs
to access all available technical data