onsemi PMIC - PMIC - Power Management - Specialized - FAN7548GX FAN7548GX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 738229-FAN7548GX Packaging: Tape and Reel Mounting Style: SMD Applications: LCD TV/Monitor Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: FAN7548 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 30V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 738229-FAN7548GX Packaging: Tape and Reel Mounting Style: SMD Applications: LCD TV/Monitor Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: FAN7548 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - FAN7548GX - 738229-FAN7548GX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - FAN7548GX
738229-FAN7548GX
PMIC - PMIC - Power Management - Specialized - FAN7548GX 738229-FAN7548GX
Manufacturer: ON Semiconductor Win Source Part Number: 738229-FAN7548GX Packaging: Tape and Reel Mounting Style: SMD Applications: LCD TV/Monitor Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: FAN7548 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 30V

Manufacturer: ON Semiconductor
Win Source Part Number: 738229-FAN7548GX
Packaging: Tape and Reel
Mounting Style: SMD
Applications: LCD TV/Monitor
Supply Current: 10mA
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: 20-SSOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: FAN7548
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 30V

Buy Now
Power Management - Specialized - FAN7548GX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7548GX
Power Management - Specialized FAN7548GX
LCD TV/Monitor PMIC 20-SSOP

LCD TV/Monitor PMIC 20-SSOP

Buy Now Datasheet
Power Management - Specialized - FAN7548GX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7548GX
Power Management - Specialized FAN7548GX
LCD TV/Monitor PMIC 20-SSOP

LCD TV/Monitor PMIC 20-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 738229-FAN7548GX FAN7548GX
Product Name PMIC - PMIC - Power Management - Specialized - FAN7548GX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1907821 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details