onsemi PMIC - PMIC - Power Management - Specialized - FAN7547AMX FAN7547AMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066865-FAN7547AMX Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 14-SOP Supply Voltage - Operating: 6 V to 30 V Operating Supply Current: 5.5mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066865-FAN7547AMX Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 14-SOP Supply Voltage - Operating: 6 V to 30 V Operating Supply Current: 5.5mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - FAN7547AMX - 066865-FAN7547AMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - FAN7547AMX
066865-FAN7547AMX
PMIC - PMIC - Power Management - Specialized - FAN7547AMX 066865-FAN7547AMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066865-FAN7547AMX Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 14-SOP Supply Voltage - Operating: 6 V to 30 V Operating Supply Current: 5.5mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066865-FAN7547AMX
Packaging: Reel - TR
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-SOP
Supply Voltage - Operating: 6 V to 30 V
Operating Supply Current: 5.5mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - FAN7547AMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7547AMX
Power Management - Specialized FAN7547AMX
LCD TV/Monitor PMIC 14-SOP

LCD TV/Monitor PMIC 14-SOP

Buy Now
Power Management - Specialized - FAN7547AMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7547AMX
Power Management - Specialized FAN7547AMX
LCD TV/Monitor PMIC 14-SOP

LCD TV/Monitor PMIC 14-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 066865-FAN7547AMX FAN7547AMX
Product Name PMIC - PMIC - Power Management - Specialized - FAN7547AMX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage References - 1907805 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details