onsemi PMIC - PMIC - Lighting, Ballast Controllers - FAN7544MX FAN7544MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037791-FAN7544MX Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 48.2kHz to 57.8kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOP Supply Voltage - Operating: 12.7 V to 30 V Operating Supply Current: 6.5mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037791-FAN7544MX Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 48.2kHz to 57.8kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOP Supply Voltage - Operating: 12.7 V to 30 V Operating Supply Current: 6.5mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - FAN7544MX
FAN7544MX
PMIC - PMIC - Lighting, Ballast Controllers - FAN7544MX FAN7544MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037791-FAN7544MX Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 48.2kHz to 57.8kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOP Supply Voltage - Operating: 12.7 V to 30 V Operating Supply Current: 6.5mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037791-FAN7544MX
Packaging: Reel - TR
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 48.2kHz to 57.8kHz
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 12.7 V to 30 V
Operating Supply Current: 6.5mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - FAN7544MX - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
FAN7544MX
PMIC - Lighting, Ballast Controllers FAN7544MX
IC BALLAST CNTRL 57.8KHZ 8SOP

IC BALLAST CNTRL 57.8KHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number FAN7544MX FAN7544MX
Product Name PMIC - PMIC - Lighting, Ballast Controllers - FAN7544MX PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 8493835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Dimmer Switch - BAS203I - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Interior
Controller Type Slide Dimmer
Voltage 115/120V
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details