The FAN7532MX is a ballast control IC designed for electronic fluorescent lamp applications, providing programmable preheat, ignition, and run frequency control with integrated protection features. It is packaged in a 16-pin SOP and operates over a temperature range of -25°C to 125°C. The device supports bootstrap operation up to +600V with a gate driver current capability of 250mA/500mA (typical), under-voltage lockout with 1.8V hysteresis, and low start-up and operating currents of 120µA and 6.4mA respectively.
FLUORESCENT LIGHT CONTROLLER Product overview: FAN7532MX from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-FAN7532MX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 751-FAN7532MX |
| Product Name | Power Management IC |
| Package Type | Other; Bulk |