Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040234-FAN7530N
Packaging: Tube/Rail
Mounting: Through Hole
Mode: Critical Conduction (CRM), Discontinuous (Transition)
Current - Startup: 40μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 12 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-DIP
POWER FACTOR CONTROLLER
IC PFC CTRLR CRM/TRANSITION 8DIP
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-MDIP
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 040234-FAN7530N | FAN7530N-ND | FAN7530N | FAN7530N | FAN7530N |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN7530N | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |