PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 118592-FAN7530MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM), Discontinuous (Transition)
Current - Startup: 40μA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 12 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Power Factor Correction - PFC Critical Conduction Mode PFC Controller
IC PFC CTRLR CRM/TRANSITION 8SOP
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC
IC PFC CTRLR CRM/TRANSITION 8SOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | FAN7530MXCT-ND | 118592-FAN7530MX | FAN7530MX | FAN7530MX | FAN7530MX | FAN7530MX |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - FAN7530MX | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |