PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-DIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173442-FAN7529N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 12 V ~ 22 V
Part Status: Obsolete(EOL)
Family Name: FAN7529
Mode: Critical Conduction (CRM), Discontinuous (Transition)
Current - Startup: 40μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): L6560; L6560A; E-L6561;
Introduction Date: September 26, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 50
IC PFC CTRLR CRM/TRANSITION 8DIP
POWER FACTOR CONTROLLER
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-DIP
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | FAN7529N-ND | 1173442-FAN7529N | FAN7529N | FAN7529N | FAN7529N |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - FAN7529N | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |