onsemi PFC (Power Factor Correction) FAN7528MX

Description
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC
Request a Quote Datasheet
Description
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - FAN7528MXTR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
FAN7528MXTR-ND
PFC (Power Factor Correction) FAN7528MXTR-ND
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC

PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - FAN7528MX
111040-FAN7528MX
PMIC - PMIC - PFC (Power Factor Correction) - FAN7528MX 111040-FAN7528MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111040-FAN7528MX Packaging: Reel - TR Mounting: SMD (SMT) Mode: Critical Conduction (CRM), Discontinuous (Transition) Current - Startup: 40μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOP Supply Voltage - Operating: 12 V to 23 V Alternative Parts (Cross-Reference): UCC28050D; FAN7528M; E-L6563TR; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 111040-FAN7528MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM), Discontinuous (Transition)
Current - Startup: 40μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 12 V to 23 V
Alternative Parts (Cross-Reference): UCC28050D; FAN7528M; E-L6563TR;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PFC (Power Factor Correction) - FAN7528MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
FAN7528MX
PFC (Power Factor Correction) FAN7528MX
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC

PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - FAN7528MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
FAN7528MX
PFC (Power Factor Correction) FAN7528MX
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC

PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - FAN7528MX - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
FAN7528MX
PMIC - PFC (Power Factor Correction) FAN7528MX
IC PFC CTRLR CRM/TRANSITION 8SOP

IC PFC CTRLR CRM/TRANSITION 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - FAN7528MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
FAN7528MX
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) FAN7528MX
POWER FACTOR CONTROLLER

POWER FACTOR CONTROLLER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number FAN7528MXTR-ND 111040-FAN7528MX FAN7528MX FAN7528MX FAN7528MX
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - FAN7528MX PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products