PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 121008-FAN7528M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM), Discontinuous (Transition)
Current - Startup: 40μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 12 V to 23 V
Alternative Parts (Cross-Reference): UCC28050D; FAN7528MX; FAN7528M; E-L6563TR;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC
IC PFC CTRLR CRM/TRANSITION 8SOP
POWER FACTOR CONTROLLER
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | FAN7528M-ND | 121008-FAN7528M | FAN7528M | FAN7528M | FAN7528M |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - FAN7528M | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |