Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066863-FAN7527BN
Packaging: Tube/Rail
Mounting: Through Hole
Mode: Discontinuous (Transition)
Current - Startup: 60μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 11.5 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
PFC IC Discontinuous (Transition) 8-DIP
PFC CONTROLLER, DIP-8; UVLO:3V; Supply Voltage Min:14V; Supply Voltage Max:25V; Startup Current:60µA; Operating Supply Current:3mA; Controller IC Case Style:DIP; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Product Range:- RoHS Compliant: Yes
IC PFC CTRLR TRANSITION 8DIP
IC PFC CTRLR TRANSITION 8DIP
PFC IC Discontinuous (Transition) 8-DIP
Power Factor Correction - PFC PFC Control IC Boundry Mode
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 066863-FAN7527BN | FAN7527BN-ND | 82C2361 | FAN7527BN | FAN7527BN | FAN7527BN | FAN7527BN |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN7527BN | PFC (Power Factor Correction) | Pfc Controller, Dip-8; Uvlo Onsemi | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC |