onsemi PMIC - PMIC - Gate Drivers - FAN7393MX FAN7393MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173436-FAN7393MX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 10 V ~ 20 V Channel Type: Synchronous Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 2.5A, 2.5A High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 40ns, 20ns Part Status: Obsolete(EOL) Family Name: FAN7393 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): IX21844N; IX21844NTR; IRS20954STRPbF; Introduction Date: December 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173436-FAN7393MX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 10 V ~ 20 V Channel Type: Synchronous Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 2.5A, 2.5A High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 40ns, 20ns Part Status: Obsolete(EOL) Family Name: FAN7393 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): IX21844N; IX21844NTR; IRS20954STRPbF; Introduction Date: December 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN7393MX - 1173436-FAN7393MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN7393MX
1173436-FAN7393MX
PMIC - PMIC - Gate Drivers - FAN7393MX 1173436-FAN7393MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173436-FAN7393MX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 10 V ~ 20 V Channel Type: Synchronous Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 2.5A, 2.5A High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 40ns, 20ns Part Status: Obsolete(EOL) Family Name: FAN7393 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): IX21844N; IX21844NTR; IRS20954STRPbF; Introduction Date: December 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173436-FAN7393MX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 10 V ~ 20 V
Channel Type: Synchronous
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 2.5A, 2.5A
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 40ns, 20ns
Part Status: Obsolete(EOL)
Family Name: FAN7393
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): IX21844N; IX21844NTR; IRS20954STRPbF;
Introduction Date: December 01, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5A 600V SOIC Gate Driver IC
730-FAN7393MX
2.5A 600V SOIC Gate Driver IC 730-FAN7393MX
2.5A 600V Half Bridge Gate Driver, 2-Out, SOIC Product overview: FAN7393MX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 600V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5A, 600V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN7393MX can be used for catalog matching and distributor lookup.

2.5A 600V Half Bridge Gate Driver, 2-Out, SOIC Product overview: FAN7393MX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 600V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5A, 600V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN7393MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - FAN7393MX-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
FAN7393MX-ND
Gate Drivers FAN7393MX-ND
Half-Bridge Gate Driver IC Non-Inverting 14-SOP

Half-Bridge Gate Driver IC Non-Inverting 14-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - FAN7393MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
FAN7393MX
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers FAN7393MX
IC GATE DRVR HALF-BRIDGE 14SOP

IC GATE DRVR HALF-BRIDGE 14SOP

Supplier's Site
Gate Drivers - FAN7393MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
FAN7393MX
Gate Drivers FAN7393MX
Half-Bridge Gate Driver IC Non-Inverting 14-SOP

Half-Bridge Gate Driver IC Non-Inverting 14-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1173436-FAN7393MX 730-FAN7393MX FAN7393MX-ND FAN7393MX FAN7393MX
Product Name PMIC - PMIC - Gate Drivers - FAN7393MX 2.5A 600V SOIC Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Current 2.5 amps 2.5 amps 2.5 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 20 to 10 volts 10 to 20 volts
Rise Time 40 ns 40 ns 40 ns
Fall Time 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1112PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
Specs
Package Type 8-SOIC
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - UDN2559EBTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Specialty Logic - 74AUP1Z125GF,132-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details