Gate Drivers Half Bridge Gate Driver Product overview: FAN7393AMX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN7393AMX can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 110991-FAN7393AMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 2.5A, 2.5A
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 25ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Gate Drivers Half Bridge Gate Driver
IC GATE DRVR HALF-BRIDGE 14SOP
DRIVER, GATE, HALF BRDG, 2.5A, 14SO; Driver Configuration:Half Bridge; Peak Output Current:2.5A; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:14Pins; Input Delay:530ns; Output Delay:130ns; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-FAN7393AMX | FAN7393AMXTR-ND | 110991-FAN7393AMX | FAN7393AMX | FAN7393AMX | FAN7393AMX | 69W0613 |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - FAN7393AMX | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver, Gate, Half Brdg, 2.5A, 14So; Driver Configuration Onsemi |
| Number of Outputs | 2; 2 Output | ||||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns | 25 ns | |||
| Fall Time | 15 ns | 15 ns | 15 ns | 15 ns | |||
| Package Type | Reel | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC |