Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Gate Drivers Half Bridge Gate Driver Product overview: FAN73933MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN73933MX can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 14SOP
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Gate Drivers Half Bridge Gate Driver
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:14Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:2.5A; Sink Current:2.5A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN73933MXDKR-ND | 906-FAN73933MX | FAN73933MX | FAN73933MX | FAN73933MX | 88T3209 |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 2.5 amps | 2.5 amps | ||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | ||
| Rise Time | 40 ns | 40 ns | 40 ns |