onsemi PMIC - PMIC - Gate Drivers - FAN73932MX FAN73932MX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 918938-FAN73932MX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FAN73932 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN73932MX-ND, FAN73932MXCT, FAN73932MXTR, FAN73932MXDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 918938-FAN73932MX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FAN73932 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN73932MX-ND, FAN73932MXCT, FAN73932MXTR, FAN73932MXDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN73932MX - 918938-FAN73932MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN73932MX
918938-FAN73932MX
PMIC - PMIC - Gate Drivers - FAN73932MX 918938-FAN73932MX
Manufacturer: ON Semiconductor Win Source Part Number: 918938-FAN73932MX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FAN73932 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN73932MX-ND, FAN73932MXCT, FAN73932MXTR, FAN73932MXDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 918938-FAN73932MX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN73932
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN73932MX-ND, FAN73932MXCT, FAN73932MXTR, FAN73932MXDKR

Buy Now Datasheet
PMIC - Gate Drivers - FAN73932MX - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
FAN73932MX
PMIC - Gate Drivers FAN73932MX
IC GATE DRVR HALF-BRIDGE 8SOP

IC GATE DRVR HALF-BRIDGE 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 918938-FAN73932MX FAN73932MX
Product Name PMIC - PMIC - Gate Drivers - FAN73932MX PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Dual 1BIT Logic IC - 706-74AHCT74PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-86841012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Logic Gates - 1660415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details