onsemi Gate Driver IC FAN73932MX

Description
Gate Drivers Half Bridge Gate Dr Product overview: FAN73932MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN73932MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Gate Drivers Half Bridge Gate Dr Product overview: FAN73932MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN73932MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
906-FAN73932MX
Gate Driver IC 906-FAN73932MX
Gate Drivers Half Bridge Gate Dr Product overview: FAN73932MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN73932MX can be used for catalog matching and distributor lookup.

Gate Drivers Half Bridge Gate Dr Product overview: FAN73932MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN73932MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - FAN73932MXTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
FAN73932MXTR-ND
Gate Drivers FAN73932MXTR-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - FAN73932MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
FAN73932MX
Gate Drivers FAN73932MX
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - FAN73932MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
FAN73932MX
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers FAN73932MX
IC GATE DRVR HALF-BRIDGE 8SOP

IC GATE DRVR HALF-BRIDGE 8SOP

Supplier's Site
Mosfet Driver, Half Bridge, Soic-8; Driver Configuration Onsemi - 46AC0747 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Half Bridge, Soic-8; Driver Configuration Onsemi
46AC0747
Mosfet Driver, Half Bridge, Soic-8; Driver Configuration Onsemi 46AC0747
MOSFET DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:2.5A; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes

MOSFET DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:2.5A; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
FAN73932MX
Gate Drivers FAN73932MX
Gate Drivers Half Bridge Gate Dr

Gate Drivers Half Bridge Gate Dr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-FAN73932MX FAN73932MXTR-ND FAN73932MX FAN73932MX 46AC0747 FAN73932MX
Product Name Gate Driver IC Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Mosfet Driver, Half Bridge, Soic-8; Driver Configuration Onsemi Gate Drivers
Number of Outputs 2; 2 Output
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts 10 to 20 volts
Rise Time 25 ns 25 ns 25 ns
Fall Time 20 ns 20 ns 20 ns
Package Type Reel SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Specialty Logic - 1727-74AUP1Z04GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
LED Drivers - A6285EETTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 12 volts
View Details
Clock Buffers, Drivers - SI5330K-B00226-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Power Distribution Switches, Load Drivers - DRV103H - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers