Gate Drivers Gate Driver IC Product overview: FAN73912MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN73912MX can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC 16-SOIC
Half-Bridge Gate Driver IC 16-SOIC
Half-Bridge Gate Driver IC 16-SOIC
1200V High-Current, Half-Bridge, Gate-Driver IC (HVIC)
High-Side and Low-Side Gate Driver IC Non-Inverting 16-SOIC
Half Bridge 2 2A 25ns 15ns 12V~20V 3A SOIC-16-300mil Gate Drive ICs ROHS
GATE DRIVER, HALF BRIDGE, WSOIC-16; Driver Configuration:Half Bridge; Peak Output Current:3A; Supply Voltage Min:12V; Supply Voltage Max:20V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-FAN73912MX | FAN73912MXCT-ND | FAN73912MX | FAN73912MX | FAN73912MX | FAN73912MX | 15AC8264 | FAN73912MX |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Gate Driver, Half Bridge, Wsoic-16; Driver Configuration Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | |
| Number of Outputs | 2; 2 Output | |||||||
| Supply Voltage | 3 to 20 volts | 12 to 20 volts | 12 to 20 volts | 12 to 20 volts | 12 to 20 volts | 20 to 12 volts | ||
| Rise Time | 25 ns | 25 ns | 25 ns | 25 ns | ||||
| Fall Time | 15 ns | 15 ns | 15 ns | 15 ns | ||||
| Package Type | Reel | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC-16W | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC | WSOIC |