High-Side and Low-Side Gate Driver IC Non-Inverting 14-SOIC
High-Side and Low-Side Gate Driver IC Non-Inverting 14-SOIC
High-Side and Low-Side Gate Driver IC Non-Inverting 14-SOIC
1200V HIGH-CURRENT, HALF-BRIDGE, Product overview: FAN73912AMX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1200V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN73912AMX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372505-FAN73912AMX
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: onsemi
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: FAN73912
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 12V ~ 20V
Rise / Fall Time (Typ): 25ns, 15ns
Input Type: Non-Inverting
Driven Configuration: High-Side and Low-Side
Channel Type: Synchronous
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 2A, 3A
High Side Voltage - Max (Bootstrap): 1200 V
High-Side and Low-Side Gate Driver IC Non-Inverting 16-SOIC
GATE DRIVER, IGBT/MOSFET, -40TO125DEG C ROHS COMPLIANT: YES
1200V HIGH-CURRENT, HALF-BRIDGE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 488-FAN73912AMXDKR-ND | 730-FAN73912AMX | 1372505-FAN73912AMX | FAN73912AMX | 32AJ0584 | FAN73912AMX |
| Product Name | Gate Drivers | 1200V Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Driver, Igbt/mosfet, -40To125Deg C Rohs Compliant Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; Low-side | High-Side and Low-Side | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Supply Voltage | 12 to 20 volts | 3 to 20 volts | 12 to 20 volts | 12 to 20 volts | ||
| Rise Time | 25 ns | 25 ns | 25 ns | 25 ns |