onsemi Gate Driver IC FAN7390N

Description
IC GATE DRVR HALF-BRIDGE 8DIP Product overview: FAN7390N from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN7390N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HALF-BRIDGE 8DIP Product overview: FAN7390N from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN7390N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-FAN7390N
Gate Driver IC 730-FAN7390N
IC GATE DRVR HALF-BRIDGE 8DIP Product overview: FAN7390N from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN7390N can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8DIP Product overview: FAN7390N from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN7390N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - FAN7390N-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
FAN7390N-ND
Gate Drivers FAN7390N-ND
Half-Bridge Gate Driver IC Non-Inverting 8-DIP

Half-Bridge Gate Driver IC Non-Inverting 8-DIP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - FAN7390N - 040233-FAN7390N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN7390N
040233-FAN7390N
PMIC - PMIC - Gate Drivers - FAN7390N 040233-FAN7390N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040233-FAN7390N Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.5V Current - Peak Output (Source, Sink): 4.5A, 4.5A High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 22 V Rise and Fall Time: 25ns, 20ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040233-FAN7390N
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.5V
Current - Peak Output (Source, Sink): 4.5A, 4.5A
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 22 V
Rise and Fall Time: 25ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Gate Drivers - FAN7390N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
FAN7390N
Gate Drivers FAN7390N
Half-Bridge Gate Driver IC Non-Inverting 8-DIP

Half-Bridge Gate Driver IC Non-Inverting 8-DIP

Buy Now Datasheet
Gate Drivers - FAN7390N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
FAN7390N
Gate Drivers FAN7390N
Half-Bridge Gate Driver IC Non-Inverting 8-DIP

Half-Bridge Gate Driver IC Non-Inverting 8-DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-FAN7390N FAN7390N-ND 040233-FAN7390N FAN7390N
Product Name Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - FAN7390N Gate Drivers
Number of Outputs 2; 2
Supply Voltage 10 to 625 volts 10 to 22 volts 10 to 22 volts 10 to 22 volts
Fall Time 50 ns 20 ns 20 ns 20 ns
Package Type DIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP DIP; 8-DIP (0.300\", 7.62mm)
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Specialty Logic - 1727-74AUP1Z125GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - SI53307-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2559EBTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers