Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Half Bridge Gate 600V .625W Product overview: FAN7390MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 625W. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 625W, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN7390MX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015868-FAN7390MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.5V
Current - Peak Output (Source, Sink): 4.5A, 4.5A
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOP
Supply Voltage - Operating: 10 V to 22 V
Rise and Fall Time: 25ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
DIODE, HIGH-SIDE/LOW-SIDE, SOP-8, FULL REEL; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOP; Input Type:Non-Inverting; Source Current:4.5A RoHS Compliant: Yes
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOP; Input Type:Non-Inverting; Source Current:4.5A RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Half Bridge Gate 600V .625W
IC GATE DRVR HALF-BRIDGE 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN7390MXCT-ND | 906-FAN7390MX | 015868-FAN7390MX | 07P9149 | 88T3204 | FAN7390MX | FAN7390MX | FAN7390MX | FAN7390MX |
| Product Name | Gate Drivers | 600V 625W Gate Driver IC | PMIC - PMIC - Gate Drivers - FAN7390MX | Diode, High-Side/low-Side, Sop-8, Full Reel; No. Of Channels Onsemi | Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |||||
| Output Current | 4.5 amps | 4.5 amps | 4.5 amps | 4.5 amps | |||||
| Supply Voltage | 10 to 22 volts | 10 to 22 volts | 10 to 22 volts | 10 to 22 volts | 10 to 22 volts | 22 to 10 volts | |||
| Rise Time | 25 ns | 25 ns | 25 ns | 25 ns | 25 ns |