Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 142464-FAN7390M1X
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.5V
Current - Peak Output (Source, Sink): 4.5A, 4.5A
High Side Voltage - Max (Bootstrap): 600V
Family Name: FAN7390
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SOP
Supply Voltage - Operating: 10 V to 22 V
Rise and Fall Time: 25ns, 20ns
Alternative Parts (Cross-Reference): AUIRS2302S; AUIRS2302STR; IRS210614SPBF; IX2120BTR;
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
625V 4.5A High/Low Side Gate Driver IC SOIC Product overview: FAN7390M1X from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 625V, 4.5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 625V, 4.5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN7390M1X can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
IC GATE DRVR HALF-BRIDGE 14SOP
Gate Drivers Half Bridge Gate 600V 1W
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 142464-FAN7390M1X | 730-FAN7390M1X | FAN7390M1XCT-ND | FAN7390M1X | FAN7390M1X | FAN7390M1X |
| Product Name | PMIC - PMIC - Gate Drivers - FAN7390M1X | 625V 4.5A SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 4.5 amps | 4.5 amps | 4.5 amps | |||
| Supply Voltage | 10 to 22 volts | 10 to 625 volts | 10 to 22 volts | 22 to 10 volts | 10 to 22 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns |