Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119063-FAN7390AMX1
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.5V
Current - Peak Output (Source, Sink): 4.5A, 4.5A
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SOP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 25ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
Gate Drivers High Voltage Gate-drive IC Product overview: FAN7390AMX1 from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN7390AMX1 can be used for catalog matching and distributor lookup.
Gate Drivers High Voltage Gate-drive IC
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 119063-FAN7390AMX1 | FAN7390AMX1TR-ND | 906-FAN7390AMX1 | FAN7390AMX1 | FAN7390AMX1 | FAN7390AMX1 |
| Product Name | PMIC - PMIC - Gate Drivers - FAN7390AMX1 | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||
| Output Current | 4.5 amps | 4.5 amps | 4.5 amps | 4.5 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 3.3 to 5 volts | 10 to 20 volts | 10 to 20 volts | |
| Rise Time | 25 ns | 25 ns | 50 ns | 25 ns | 25 ns |