onsemi PMIC - PMIC - Gate Drivers - FAN73901MX FAN73901MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 137579-FAN73901MX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.5V Current - Peak Output (Source, Sink): 2.5A, 2.5A High Side Voltage - Max (Bootstrap): 600V Family Name: FAN73901 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 20ns Alternative Parts (Cross-Reference): FAN73901M; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 137579-FAN73901MX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.5V Current - Peak Output (Source, Sink): 2.5A, 2.5A High Side Voltage - Max (Bootstrap): 600V Family Name: FAN73901 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 20ns Alternative Parts (Cross-Reference): FAN73901M; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN73901MX - 137579-FAN73901MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN73901MX
137579-FAN73901MX
PMIC - PMIC - Gate Drivers - FAN73901MX 137579-FAN73901MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 137579-FAN73901MX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.5V Current - Peak Output (Source, Sink): 2.5A, 2.5A High Side Voltage - Max (Bootstrap): 600V Family Name: FAN73901 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 20ns Alternative Parts (Cross-Reference): FAN73901M; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 137579-FAN73901MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.5V
Current - Peak Output (Source, Sink): 2.5A, 2.5A
High Side Voltage - Max (Bootstrap): 600V
Family Name: FAN73901
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 25ns, 20ns
Alternative Parts (Cross-Reference): FAN73901M;
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
 - FAN73901MX - Rochester Electronics
Newburyport, MA, United States
625V, 3.3/5V input logic compatible, 2.5/2.5A sink/source current, Half Bridge Gate-Drive

625V, 3.3/5V input logic compatible, 2.5/2.5A sink/source current, Half Bridge Gate-Drive

Supplier's Site Datasheet
Shenzhen, China
PMIC - Gate Drivers
FAN73901MX
PMIC - Gate Drivers FAN73901MX
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 137579-FAN73901MX FAN73901MX FAN73901MX
Product Name PMIC - PMIC - Gate Drivers - FAN73901MX PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Logic IC - 711-74AHCT123AD - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
View Details
Logic - Gates and Inverters - 54ALS21AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 5402DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers