The FAN73901MX is a high- and low-side gate driver IC designed for driving high-speed MOSFETs and IGBTs with a maximum operating voltage of +600 V. It features a buffered output stage utilizing NMOS transistors, which ensures high pulse current driving capability and minimizes cross-conduction. The device includes a common-mode dv/dt noise canceling circuit, enhancing stability in high-noise environments. This gate driver incorporates built-in under-voltage lockout (UVLO) for both channels, preventing malfunction when supply voltages drop below specified thresholds. It is compatible with 3.3 V and 5 V input logic levels, and its outputs are in-phase with the inputs. The FAN73901MX is suitable for applications such as half-bridge drivers, HID lamp ballasts, switch-mode power supplies (SMPS), and motor drivers. It is packaged in an 8-SOP format and operates over a temperature range of -40°C to 125°C.
Gate Drivers MOS DRVR 600V 2.5A 1-Out Hi/Lo Non-Inv Product overview: FAN73901MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 2.5A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN73901MX can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers MOS DRVR 600V 2.5A 1-Out Hi/Lo Non-Inv
IC GATE DRVR HALF-BRIDGE 8SOIC
DRIVER, GATE, HIGH/LOW SIDE, 2.5A, 8SOP; Driver Configuration:High Side and Low Side; Peak Output Current:2.5A; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:140ns; Output RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-FAN73901MX | FAN73901MXCT-ND | FAN73901MX | FAN73901MX | 88T3206 | FAN73901MX | FAN73901MX |
| Product Name | 600V 2.5A Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver, Gate, High/low Side, 2.5A, 8Sop; Driver Configuration Onsemi | Gate Drivers | Gate Drivers |
| Number of Outputs | 1; 1 Output | ||||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | 10 to 20 volts | ||
| Rise Time | 25 ns | 25 ns | 25 ns | ||||
| Fall Time | 20 ns | 20 ns | 20 ns | ||||
| Package Type | Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |