Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037778-FAN7389MX1
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 350mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 50ns, 30ns
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
Gate Drivers 3CH Half Bridge Gate Driver Product overview: FAN7389MX1 from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN7389MX1 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
Gate Drivers 3CH Half Bridge Gate Driver
IC GATE DRVR HALF-BRIDGE 28SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1037778-FAN7389MX1 | FAN7389MX1CT-ND | 906-FAN7389MX1 | FAN7389MX1 | FAN7389MX1 | FAN7389MX1 | FAN7389MX1 |
| Product Name | PMIC - PMIC - Gate Drivers - FAN7389MX1 | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Three-phase | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | 0.6500 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns | 50 ns | 50 ns |