The FAN7389MX is a 24-pin SOIC packaged three-phase half-bridge gate-drive IC designed for driving MOSFETs and IGBTs in high-voltage motor inverter applications. It supports floating supply voltages up to 600V, with typical sourcing and sinking currents of 350mA and 650mA per channel. The device includes built-in under-voltage lockout, shoot-through prevention, soft turn-off, and over-current protection with an open-drain fault output. It features matched propagation delays and dead-time control, operates from -40°C to +125°C, and is compatible with 3.3V and 5V logic inputs. The part is supplied in tape and reel packaging.
MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FAN7389MX |
| Package Type | DIP24 |