Gate Drivers 3Ch. Half Bridge Gate Driver Product overview: FAN73896MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN73896MX can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
Gate Drivers 3Ch. Half Bridge Gate Driver
IC GATE DRVR HALF-BRIDGE 28SOIC
3-PHASE HALF-BRIDGE GATE-DRIVE IC; No. of Channels:6Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:28Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:350mA; Input Delay:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-FAN73896MX | FAN73896MXCT-ND | FAN73896MX | FAN73896MX | FAN73896MX | 01AC8467 |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | 3-Phase Half-Bridge Gate-Drive Ic; No. Of Channels Onsemi |
| Number of Outputs | 3 Output | |||||
| Supply Voltage | 12 to 20 volts | 12 to 20 volts | 12 to 20 volts | 20 to 12 volts | ||
| Rise Time | 50 ns | 50 ns | 50 ns | |||
| Fall Time | 30 ns | 30 ns | 30 ns | |||
| Package Type | Reel | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) |