Gate Drivers 3Ch. Half Bridge Gate Driver Product overview: FAN73895MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN73895MX can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
IC GATE DRVR HALF-BRIDGE 28SOIC
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
Gate Drivers 3Ch. Half Bridge Gate Driver
IC GATE DRVR HALF-BRIDGE 28SOIC
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-FAN73895MX | FAN73895MXCT-ND | 598-FAN73895MX | 54AH6217 | FAN73895MX | FAN73895MX | FAN73895MX |
| Product Name | Gate Driver IC | Gate Drivers | IC GATE DRVR HALF-BRIDGE 28SOIC | Mosfet Driver, -40 To 125Deg C Rohs Compliant Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 3 Output | ||||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 15 volts | 20 to 10 volts | 10 to 20 volts | ||
| Rise Time | 50 ns | 50 ns | 50 ns | ||||
| Fall Time | 30 ns | 30 ns | 30 ns | ||||
| Package Type | Reel | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295, 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) |