onsemi PMIC - PMIC - Gate Drivers - FAN73895MX FAN73895MX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 918936-FAN73895MX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FAN73895 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN73895MX-ND, FAN73895MXCT, FAN73895MXDKR, FAN73895MXTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 918936-FAN73895MX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FAN73895 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN73895MX-ND, FAN73895MXCT, FAN73895MXDKR, FAN73895MXTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN73895MX - 918936-FAN73895MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN73895MX
918936-FAN73895MX
PMIC - PMIC - Gate Drivers - FAN73895MX 918936-FAN73895MX
Manufacturer: ON Semiconductor Win Source Part Number: 918936-FAN73895MX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FAN73895 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN73895MX-ND, FAN73895MXCT, FAN73895MXDKR, FAN73895MXTR

Manufacturer: ON Semiconductor
Win Source Part Number: 918936-FAN73895MX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN73895
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN73895MX-ND, FAN73895MXCT, FAN73895MXDKR, FAN73895MXTR

Buy Now Datasheet
PMIC - Gate Drivers - FAN73895MX - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
FAN73895MX
PMIC - Gate Drivers FAN73895MX
IC GATE DRVR HALF-BRIDGE 28SOIC

IC GATE DRVR HALF-BRIDGE 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 918936-FAN73895MX FAN73895MX
Product Name PMIC - PMIC - Gate Drivers - FAN73895MX PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT3G04DP-Q100H-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-8683801DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers