onsemi Gate Drivers FAN73894MX

Description
Half-Bridge Gate Driver IC Inverting 28-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Inverting 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - FAN73894MXCT-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
FAN73894MXCT-ND
Gate Drivers FAN73894MXCT-ND
Half-Bridge Gate Driver IC Inverting 28-SOIC

Half-Bridge Gate Driver IC Inverting 28-SOIC

Buy Now Datasheet
Gate Drivers - FAN73894MXTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
FAN73894MXTR-ND
Gate Drivers FAN73894MXTR-ND
Half-Bridge Gate Driver IC Inverting 28-SOIC

Half-Bridge Gate Driver IC Inverting 28-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
906-FAN73894MX
Gate Driver IC 906-FAN73894MX
Gate Drivers 3Ch. Half Bridge Gate Driver Product overview: FAN73894MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN73894MX can be used for catalog matching and distributor lookup.

Gate Drivers 3Ch. Half Bridge Gate Driver Product overview: FAN73894MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN73894MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - FAN73894MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
FAN73894MX
Gate Drivers FAN73894MX
Half-Bridge Gate Driver IC Inverting 28-SOIC

Half-Bridge Gate Driver IC Inverting 28-SOIC

Buy Now Datasheet
Gate Drivers - FAN73894MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
FAN73894MX
Gate Drivers FAN73894MX
Half-Bridge Gate Driver IC Inverting 28-SOIC

Half-Bridge Gate Driver IC Inverting 28-SOIC

Buy Now Datasheet
3-Phase Half-Bridge Gate-Drive Ic; No. Of Channels Onsemi - 01AC8465 - Newark, An Avnet Company
Chicago, IL, United States
3-Phase Half-Bridge Gate-Drive Ic; No. Of Channels Onsemi
01AC8465
3-Phase Half-Bridge Gate-Drive Ic; No. Of Channels Onsemi 01AC8465
3-PHASE HALF-BRIDGE GATE-DRIVE IC; No. of Channels:6Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:28Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:350mA; Input Delay:- RoHS Compliant: Yes

3-PHASE HALF-BRIDGE GATE-DRIVE IC; No. of Channels:6Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:28Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:350mA; Input Delay:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
FAN73894MX
Gate Drivers FAN73894MX
Gate Drivers 3Ch. Half Bridge Gate Driver

Gate Drivers 3Ch. Half Bridge Gate Driver

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number FAN73894MXCT-ND 906-FAN73894MX FAN73894MX FAN73894MX 01AC8465 FAN73894MX
Product Name Gate Drivers Gate Driver IC Gate Drivers Gate Drivers 3-Phase Half-Bridge Gate-Drive Ic; No. Of Channels Onsemi Gate Drivers
Driver Type Dual Gate Driver; Three-phase Dual Gate Driver Dual Gate Driver
Output Configuration Inverting Inverting Inverting
Output Current 0.6500 amps 0.6500 amps 0.6500 amps
Supply Voltage 12 to 20 volts 12 to 20 volts 12 to 20 volts 12 to 20 volts
Rise Time 50 ns 50 ns 50 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557EB - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver IC - SI8230AD-D-ISR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
3 suppliers
Clock Buffers, Drivers - CGS74CT2524MX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 100000 kHz
View Details