Manufacturer: ON Semiconductor
Win Source Part Number: 813368-FAN73894MX
Packaging: Reel
Mounting Style: SMD
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 350mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 50ns, 30ns
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 28-SOIC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 12V ~ 20V
IC GATE DRVR HALF-BRIDGE 28SOIC
HALF BRIDGE BASED PERIPHERAL DRI
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 813368-FAN73894MX | FAN73894MX | FAN73894MX |
| Product Name | PMIC - PMIC - Gate Drivers - FAN73894MX | PMIC - Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |